Automationdirect.com Proximity Switch KSE-AP-3F

Description
INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8 MM DIAMETER X 40 MM BODY, 316 STAINLESS STEEL HOUSING, PNP, N.O. OUTPUT, 3MM SENSING DISTANCE, FLUSH, 2 KHZ SWITCHING FREQUENCY, IP65 IP66 IP67 IP68 IP69K, 3-PIN M8 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8 MM DIAMETER X 40 MM BODY, 316 STAINLESS STEEL HOUSING, PNP, N.O. OUTPUT, 3MM SENSING DISTANCE, FLUSH, 2 KHZ SWITCHING FREQUENCY, IP65 IP66 IP67 IP68 IP69K, 3-PIN M8 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 116069193 - Radwell International
Willingboro, NJ, United States
Proximity Switch
116069193
Proximity Switch 116069193
INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8 MM DIAMETER X 40 MM BODY, 316 STAINLESS STEEL HOUSING, PNP, N.O. OUTPUT, 3MM SENSING DISTANCE, FLUSH, 2 KHZ SWITCHING FREQUENCY, IP65 IP66 IP67 IP68 IP69K, 3-PIN M8 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8 MM DIAMETER X 40 MM BODY, 316 STAINLESS STEEL HOUSING, PNP, N.O. OUTPUT, 3MM SENSING DISTANCE, FLUSH, 2 KHZ SWITCHING FREQUENCY, IP65 IP66 IP67 IP68 IP69K, 3-PIN M8 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 116069193
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001003-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1071848-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details