Tri-Tronics Company, Inc. LABEL•EYE ® with Red LED, and 4-pin 6in M12 pigtail LERC-M12

Description
For documentation and other LABEL•EYE® models, please see our LABEL•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 4-pin M12 pigtail Housing Type: Fork Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time Light/Dark state response = 100 microseconds Hysteresis: Minimal hysteresis promotes the detection between the backing material and the label depending on the settings. Pushbutton Control: Automatic setup routines based on web opacity One push button setup Pushing both buttons simultaneously inverts output LED Light Source: High intensity red LED Pulse modulated Indicators: Green LED flashes when AUTOSET routine is activated and stays illuminated when AUTOSET is completed. Red LED illuminates when sensor's output transistors are "ON". NOTE: The status of the output transistors can be inverted by pushing both buttons simultaneously. If Output LED flashes, a short circuit condition exists. Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light. Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high thermoplastic PPS housing Waterproof ratings: NEMA 4 and IP66 Conforms to heavy industry grade CE and UL requirements
Request a Quote Datasheet
Description
For documentation and other LABEL•EYE® models, please see our LABEL•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 4-pin M12 pigtail Housing Type: Fork Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time Light/Dark state response = 100 microseconds Hysteresis: Minimal hysteresis promotes the detection between the backing material and the label depending on the settings. Pushbutton Control: Automatic setup routines based on web opacity One push button setup Pushing both buttons simultaneously inverts output LED Light Source: High intensity red LED Pulse modulated Indicators: Green LED flashes when AUTOSET routine is activated and stays illuminated when AUTOSET is completed. Red LED illuminates when sensor's output transistors are "ON". NOTE: The status of the output transistors can be inverted by pushing both buttons simultaneously. If Output LED flashes, a short circuit condition exists. Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light. Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high thermoplastic PPS housing Waterproof ratings: NEMA 4 and IP66 Conforms to heavy industry grade CE and UL requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LABEL•EYE ® with Red LED, and 4-pin 6in M12 pigtail - LERC-M12 - Tri-Tronics Company, Inc.
Tampa, FL, United States
LABEL•EYE ® with Red LED, and 4-pin 6in M12 pigtail
LERC-M12
LABEL•EYE ® with Red LED, and 4-pin 6in M12 pigtail LERC-M12
For documentation and other LABEL•EYE® models, please see our LABEL•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 4-pin M12 pigtail Housing Type: Fork Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time Light/Dark state response = 100 microseconds Hysteresis: Minimal hysteresis promotes the detection between the backing material and the label depending on the settings. Pushbutton Control: Automatic setup routines based on web opacity One push button setup Pushing both buttons simultaneously inverts output LED Light Source: High intensity red LED Pulse modulated Indicators: Green LED flashes when AUTOSET routine is activated and stays illuminated when AUTOSET is completed. Red LED illuminates when sensor's output transistors are "ON". NOTE: The status of the output transistors can be inverted by pushing both buttons simultaneously. If Output LED flashes, a short circuit condition exists. Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light. Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high thermoplastic PPS housing Waterproof ratings: NEMA 4 and IP66 Conforms to heavy industry grade CE and UL requirements

For documentation and other LABEL•EYE® models, please see our LABEL•EYE® Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Push Button

Connection Type:

  • Connector, 4-pin M12 pigtail

Housing Type:

  • Fork

Family Specific

Supply Voltage:

  • 10 to 30 VDC
  • Polarity Protected

Current Requirements:

  • 45mA (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP sensor output transistor
  • Sensor outputs can sink or source up to 150mA (current limited)
  • All outputs are continuously short circuit protected

Response Time

  • Light/Dark state response = 100 microseconds

Hysteresis:

  • Minimal hysteresis promotes the detection between the backing material and the label depending on the settings.

Pushbutton Control:

  • Automatic setup routines based on web opacity
  • One push button setup
  • Pushing both buttons simultaneously inverts output

LED Light Source:

  • High intensity red LED
  • Pulse modulated

Indicators:

  • Green LED flashes when AUTOSET routine is activated and stays illuminated when AUTOSET is completed.
  • Red LED illuminates when sensor's output transistors are "ON". NOTE: The status of the output transistors can be inverted by pushing both buttons simultaneously. If Output LED flashes, a short circuit condition exists.

Light Immunity:

  • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light.

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Rugged Construction:

  • Chemical resistant, high thermoplastic PPS housing
  • Waterproof ratings: NEMA 4 and IP66
  • Conforms to heavy industry grade CE and UL requirements
Supplier's Site Datasheet
Photoelectric - 26404248 - Radwell International
Willingboro, NJ, United States
Photoelectric
26404248
Photoelectric 26404248
SENSOR, LABELEYE, WITH RED LED, 4-PIN 6 INCH M12 PIGTAIL., 100 MICROSECOND RESPONSE TIME, 10-30 VDC SUPPLY, POLARITY PROTECTED. FREE 2 YEAR RADWELL WARRANTY

SENSOR, LABELEYE, WITH RED LED, 4-PIN 6 INCH M12 PIGTAIL., 100 MICROSECOND RESPONSE TIME, 10-30 VDC SUPPLY, POLARITY PROTECTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc. Radwell International
Product Category Photoelectric Sensors Proximity Sensors
Product Number LERC-M12 26404248
Product Name LABEL•EYE ® with Red LED, and 4-pin 6in M12 pigtail Photoelectric
Body Shape Other; Fork
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Analog Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel; Rectangular
Fiber Optic Glass
Beam Type Visible
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX3340-1 - Omron Electronic Components – Americas
Specs
Operation Distance 0.1575 inch (4 mm)
View Details
Photoelectric, Industrial - 1882-1019229-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Infrared
View Details