SICK Proximity Switch ISD300-1111

Description
OPTICAL DATA TRANSMISSION UNIT, PROFIBUS, RS 485, CARRIER FREQUENCY 1, DATA TRANSMISSION REQUIRES TWO DEVICES, UNITS SOLD INDIVIDUALLY. FREE 2 YEAR RADWELL WARRANTY
Description
OPTICAL DATA TRANSMISSION UNIT, PROFIBUS, RS 485, CARRIER FREQUENCY 1, DATA TRANSMISSION REQUIRES TWO DEVICES, UNITS SOLD INDIVIDUALLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 679844 - Radwell International
Willingboro, NJ, United States
Proximity Switch
679844
Proximity Switch 679844
OPTICAL DATA TRANSMISSION UNIT, PROFIBUS, RS 485, CARRIER FREQUENCY 1, DATA TRANSMISSION REQUIRES TWO DEVICES, UNITS SOLD INDIVIDUALLY. FREE 2 YEAR RADWELL WARRANTY

OPTICAL DATA TRANSMISSION UNIT, PROFIBUS, RS 485, CARRIER FREQUENCY 1, DATA TRANSMISSION REQUIRES TWO DEVICES, UNITS SOLD INDIVIDUALLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 679844
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4260 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details