Banner Engineering Corp. Photoelectric IVUTGPR25

Description
DISCONTINUED BY MANUFACTURER, IVU SENSOR, 25 MM, RING LIGHT, REQUIRES CABLE AND BRACKET, (81943). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, IVU SENSOR, 25 MM, RING LIGHT, REQUIRES CABLE AND BRACKET, (81943). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 10855321 - Radwell International
Willingboro, NJ, United States
Photoelectric
10855321
Photoelectric 10855321
DISCONTINUED BY MANUFACTURER, IVU SENSOR, 25 MM, RING LIGHT, REQUIRES CABLE AND BRACKET, (81943). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, IVU SENSOR, 25 MM, RING LIGHT, REQUIRES CABLE AND BRACKET, (81943). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 10855321
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000000730-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
EE-SX1330 Photomicrosensor (Transmissive) - EE-SX1330-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details