Photoelectric Switch, 120VAC, 1800W,
SENSOR PHOTO CONTROL, 15 AMPS, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
| Galco Industrial Electronics | Radwell International | |
|---|---|---|
| Product Category | Proximity Sensors | Photoelectric Sensors |
| Product Number | K4121C | 11492600 |
| Product Name | TRMC Photocells | Photoelectric |
| Sensor Technology | Inductive Proximity Sensor |