Datalogic USA, Inc. Photoelectric IS-12-C3-03

Description
INDUCTIVE PROXIMITY SENSOR Ø12 STANDARD - NON FLUSH 4 MM - NPN NO 3 WIRES - 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR Ø12 STANDARD - NON FLUSH 4 MM - NPN NO 3 WIRES - 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 51255087 - Radwell International
Willingboro, NJ, United States
Photoelectric
51255087
Photoelectric 51255087
INDUCTIVE PROXIMITY SENSOR Ø12 STANDARD - NON FLUSH 4 MM - NPN NO 3 WIRES - 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR Ø12 STANDARD - NON FLUSH 4 MM - NPN NO 3 WIRES - 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 51255087
Product Name Photoelectric
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEH-M18B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1.5 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093372 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Switches (Solid State) - A1242LUA-I1-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details