SICK Photoelectric KTM-WP11182P

Description
CONTRAST SENSOR, KTM PRIME, LED RGB, TEACH-IN, 12-24 VDC SUPPLY, PNP, LIGHT/DARK, 4-PIN M12 CONNECTOR, 200MM CABLE, (1062201). FREE 2 YEAR RADWELL WARRANTY
Description
CONTRAST SENSOR, KTM PRIME, LED RGB, TEACH-IN, 12-24 VDC SUPPLY, PNP, LIGHT/DARK, 4-PIN M12 CONNECTOR, 200MM CABLE, (1062201). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 70163230 - Radwell International
Willingboro, NJ, United States
Photoelectric
70163230
Photoelectric 70163230
CONTRAST SENSOR, KTM PRIME, LED RGB, TEACH-IN, 12-24 VDC SUPPLY, PNP, LIGHT/DARK, 4-PIN M12 CONNECTOR, 200MM CABLE, (1062201). FREE 2 YEAR RADWELL WARRANTY

CONTRAST SENSOR, KTM PRIME, LED RGB, TEACH-IN, 12-24 VDC SUPPLY, PNP, LIGHT/DARK, 4-PIN M12 CONNECTOR, 200MM CABLE, (1062201). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 70163230
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Cylinder Sensors - 2128664 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Electrical Output Switched / Alarm
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
RightSight Photosensor - 42EF-D8JBC-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 1.97 inch (50 mm)
View Details
Proximity sensor - SIES-8M-NO-24V-K-7,5-OE - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers