SICK Photoelectric L41S-21KA1A

Description
SAFETY LIGHT-BEAM SENSOR, L41 SERIES, SENDER, LED, VISIBLE RED LIGHT, SCANNING RANGE: 16M, NUMBER OF BEAMS: 1, DETECTION CAPABILITY: 30 MM, AXIAL, RESPONSE TIME: 0.2 MS + TEST DEVICE RESPONSE TIME, (6034864). FREE 2 YEAR RADWELL WARRANTY
Description
SAFETY LIGHT-BEAM SENSOR, L41 SERIES, SENDER, LED, VISIBLE RED LIGHT, SCANNING RANGE: 16M, NUMBER OF BEAMS: 1, DETECTION CAPABILITY: 30 MM, AXIAL, RESPONSE TIME: 0.2 MS + TEST DEVICE RESPONSE TIME, (6034864). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 15932268 - Radwell International
Willingboro, NJ, United States
Photoelectric
15932268
Photoelectric 15932268
SAFETY LIGHT-BEAM SENSOR, L41 SERIES, SENDER, LED, VISIBLE RED LIGHT, SCANNING RANGE: 16M, NUMBER OF BEAMS: 1, DETECTION CAPABILITY: 30 MM, AXIAL, RESPONSE TIME: 0.2 MS + TEST DEVICE RESPONSE TIME, (6034864). FREE 2 YEAR RADWELL WARRANTY

SAFETY LIGHT-BEAM SENSOR, L41 SERIES, SENDER, LED, VISIBLE RED LIGHT, SCANNING RANGE: 16M, NUMBER OF BEAMS: 1, DETECTION CAPABILITY: 30 MM, AXIAL, RESPONSE TIME: 0.2 MS + TEST DEVICE RESPONSE TIME, (6034864). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
SICK Sensors & Switches L41S-21KA1A

SICK Sensors & Switches L41S-21KA1A

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 15932268
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001015-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2092430 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
2 suppliers