Banner Engineering Corp. Photoelectric LE250KQ

Description
LASER DISPLACEMENT SENSOR, RANGE 100-400 MM, 12-30 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
LASER DISPLACEMENT SENSOR, RANGE 100-400 MM, 12-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88928350 - Radwell International
Willingboro, NJ, United States
Photoelectric
88928350
Photoelectric 88928350
LASER DISPLACEMENT SENSOR, RANGE 100-400 MM, 12-30 VDC. FREE 2 YEAR RADWELL WARRANTY

LASER DISPLACEMENT SENSOR, RANGE 100-400 MM, 12-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88928350
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX4173-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers