TWK-ELEKTRONIK GmbH Proximity Switch IT108/4-0.25

Description
INDUCTIVE TRANSDUCER, WITH ADAPTER CABLE,. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE TRANSDUCER, WITH ADAPTER CABLE,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 55081306 - Radwell International
Willingboro, NJ, United States
Proximity Switch
55081306
Proximity Switch 55081306
INDUCTIVE TRANSDUCER, WITH ADAPTER CABLE,. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE TRANSDUCER, WITH ADAPTER CABLE,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 55081306
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIED-M12NB-ZS-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1575 inch (4 mm)
Repeatability 7.87 mils (200 µm)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3231R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 3.94 inch (100 mm)
View Details
Photoelectric Proximity Sensors - 5000004804-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details