SICK Photoelectric KT5G-2P11

Description
DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, 10 MM SENSING DISTANCE, 10-30 VDC, 80 MA, PNP SWITCHING OUTPUT, LIGHT/DARK SWITCHING, M12 4-PIN MALE CONNECTOR, -10 TO +55 DEGREES C, IP67, (1016294). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, 10 MM SENSING DISTANCE, 10-30 VDC, 80 MA, PNP SWITCHING OUTPUT, LIGHT/DARK SWITCHING, M12 4-PIN MALE CONNECTOR, -10 TO +55 DEGREES C, IP67, (1016294). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 120711416 - Radwell International
Willingboro, NJ, United States
Photoelectric
120711416
Photoelectric 120711416
DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, 10 MM SENSING DISTANCE, 10-30 VDC, 80 MA, PNP SWITCHING OUTPUT, LIGHT/DARK SWITCHING, M12 4-PIN MALE CONNECTOR, -10 TO +55 DEGREES C, IP67, (1016294). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, 10 MM SENSING DISTANCE, 10-30 VDC, 80 MA, PNP SWITCHING OUTPUT, LIGHT/DARK SWITCHING, M12 4-PIN MALE CONNECTOR, -10 TO +55 DEGREES C, IP67, (1016294). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 120711416
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092454 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
RightSight Photosensor - 42EF-R2JBB-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 787 inch (20000 mm)
View Details
Proximity sensor - SIES-Q8B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers