Tri-Tronics Company, Inc. LABEL•EYE ® with Red LED, and 4-pin M8 Connector LERC

Description
For documentation and other LABEL•EYE® models, please see our LABEL•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 4-pin M8 Housing Type: Fork Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time Light/Dark state response = 100 microseconds Hysteresis: Minimal hysteresis promotes the detection between the backing material and the label depending on the settings. Pushbutton Control: Automatic setup routines based on web opacity One push button setup Pushing both buttons simultaneously inverts output LED Light Source: High intensity red LED Pulse modulated Indicators: Green LED flashes when AUTOSET routine is activated and stays illuminated when AUTOSET is completed. Red LED illuminates when sensor's output transistors are "ON". NOTE: The status of the output transistors can be inverted by pushing both buttons simultaneously. If Output LED flashes, a short circuit condition exists. Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light. Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high thermoplastic PPS housing Waterproof ratings: NEMA 4 and IP66 Conforms to heavy industry grade CE and UL requirements
Datasheet
Description
For documentation and other LABEL•EYE® models, please see our LABEL•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 4-pin M8 Housing Type: Fork Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time Light/Dark state response = 100 microseconds Hysteresis: Minimal hysteresis promotes the detection between the backing material and the label depending on the settings. Pushbutton Control: Automatic setup routines based on web opacity One push button setup Pushing both buttons simultaneously inverts output LED Light Source: High intensity red LED Pulse modulated Indicators: Green LED flashes when AUTOSET routine is activated and stays illuminated when AUTOSET is completed. Red LED illuminates when sensor's output transistors are "ON". NOTE: The status of the output transistors can be inverted by pushing both buttons simultaneously. If Output LED flashes, a short circuit condition exists. Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light. Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high thermoplastic PPS housing Waterproof ratings: NEMA 4 and IP66 Conforms to heavy industry grade CE and UL requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LABEL•EYE ® with Red LED, and 4-pin M8 Connector - LERC - Tri-Tronics Company, Inc.
Tampa, FL, United States
LABEL•EYE ® with Red LED, and 4-pin M8 Connector
LERC
LABEL•EYE ® with Red LED, and 4-pin M8 Connector LERC
For documentation and other LABEL•EYE® models, please see our LABEL•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 4-pin M8 Housing Type: Fork Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time Light/Dark state response = 100 microseconds Hysteresis: Minimal hysteresis promotes the detection between the backing material and the label depending on the settings. Pushbutton Control: Automatic setup routines based on web opacity One push button setup Pushing both buttons simultaneously inverts output LED Light Source: High intensity red LED Pulse modulated Indicators: Green LED flashes when AUTOSET routine is activated and stays illuminated when AUTOSET is completed. Red LED illuminates when sensor's output transistors are "ON". NOTE: The status of the output transistors can be inverted by pushing both buttons simultaneously. If Output LED flashes, a short circuit condition exists. Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light. Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high thermoplastic PPS housing Waterproof ratings: NEMA 4 and IP66 Conforms to heavy industry grade CE and UL requirements

For documentation and other LABEL•EYE® models, please see our LABEL•EYE® Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Push Button

Connection Type:

  • Connector, 4-pin M8

Housing Type:

  • Fork

Family Specific

Supply Voltage:

  • 10 to 30 VDC
  • Polarity Protected

Current Requirements:

  • 45mA (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP sensor output transistor
  • Sensor outputs can sink or source up to 150mA (current limited)
  • All outputs are continuously short circuit protected

Response Time

  • Light/Dark state response = 100 microseconds

Hysteresis:

  • Minimal hysteresis promotes the detection between the backing material and the label depending on the settings.

Pushbutton Control:

  • Automatic setup routines based on web opacity
  • One push button setup
  • Pushing both buttons simultaneously inverts output

LED Light Source:

  • High intensity red LED
  • Pulse modulated

Indicators:

  • Green LED flashes when AUTOSET routine is activated and stays illuminated when AUTOSET is completed.
  • Red LED illuminates when sensor's output transistors are "ON". NOTE: The status of the output transistors can be inverted by pushing both buttons simultaneously. If Output LED flashes, a short circuit condition exists.

Light Immunity:

  • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light.

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Rugged Construction:

  • Chemical resistant, high thermoplastic PPS housing
  • Waterproof ratings: NEMA 4 and IP66
  • Conforms to heavy industry grade CE and UL requirements
Supplier's Site Datasheet
Photoelectric - 11352323 - Radwell International
Willingboro, NJ, United States
Photoelectric
11352323
Photoelectric 11352323
SENSOR, LABEL-EYE, WITH RED LED, 4-PIN M8 CONNECTOR, 100 MICROSECOND RESPONSE TIME, 10-30 VDC, POLARITY PROTECTED, NPN / PNP OUTPUT, PUSH BUTTON ADJUSTMENT TYPE. FREE 2 YEAR RADWELL WARRANTY

SENSOR, LABEL-EYE, WITH RED LED, 4-PIN M8 CONNECTOR, 100 MICROSECOND RESPONSE TIME, 10-30 VDC, POLARITY PROTECTED, NPN / PNP OUTPUT, PUSH BUTTON ADJUSTMENT TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
TRI-TRONICS Sensors & Switches LERC

TRI-TRONICS Sensors & Switches LERC

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc. Radwell International
Product Category Photoelectric Sensors Proximity Sensors
Product Number LERC 11352323
Product Name LABEL•EYE ® with Red LED, and 4-pin M8 Connector Photoelectric
Body Shape Other; Fork
Unlock Full Specs
to access all available technical data