Optex, Inc. Photoelectric JR-S300CP

Description
CONNECTOR, (14001) RETRO, 3 METER, RED LED, TRANSISTOR OUTPUT TYPE, SIDE-ON, PNP. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR, (14001) RETRO, 3 METER, RED LED, TRANSISTOR OUTPUT TYPE, SIDE-ON, PNP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 102584815 - Radwell International
Willingboro, NJ, United States
Photoelectric
102584815
Photoelectric 102584815
CONNECTOR, (14001) RETRO, 3 METER, RED LED, TRANSISTOR OUTPUT TYPE, SIDE-ON, PNP. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, (14001) RETRO, 3 METER, RED LED, TRANSISTOR OUTPUT TYPE, SIDE-ON, PNP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 102584815
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Block Sensors - 9861-1064 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0590 inch (1.5 mm)
View Details
3 suppliers
Capacitive Proximity Sensors - 5000001065-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switch Type Normally Open
Electrical Connection DC - NPN
View Details