SICK Photoelectric KTX-WP92141252ZZZZ

Description
CONTRAST SENSOR, KTX PRIME, 13 MM SENSING DISTANCE, LED / RGB LIGHT SOURCE, 10.8-28.8 VDC, 100 MA, 50 KHZ SWITCHING FREQUENCY, PNP SWITCHING OUTPUT, M12 MALE CONNECTOR, 5-PIN, 1078099. FREE 2 YEAR RADWELL WARRANTY
Description
CONTRAST SENSOR, KTX PRIME, 13 MM SENSING DISTANCE, LED / RGB LIGHT SOURCE, 10.8-28.8 VDC, 100 MA, 50 KHZ SWITCHING FREQUENCY, PNP SWITCHING OUTPUT, M12 MALE CONNECTOR, 5-PIN, 1078099. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 101678289 - Radwell International
Willingboro, NJ, United States
Photoelectric
101678289
Photoelectric 101678289
CONTRAST SENSOR, KTX PRIME, 13 MM SENSING DISTANCE, LED / RGB LIGHT SOURCE, 10.8-28.8 VDC, 100 MA, 50 KHZ SWITCHING FREQUENCY, PNP SWITCHING OUTPUT, M12 MALE CONNECTOR, 5-PIN, 1078099. FREE 2 YEAR RADWELL WARRANTY

CONTRAST SENSOR, KTX PRIME, 13 MM SENSING DISTANCE, LED / RGB LIGHT SOURCE, 10.8-28.8 VDC, 100 MA, 50 KHZ SWITCHING FREQUENCY, PNP SWITCHING OUTPUT, M12 MALE CONNECTOR, 5-PIN, 1078099. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 101678289
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001786-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - Industrial - 1882-1040783-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details