BERNSTEIN AG Proximity Switch KIN-E40NS/004-K

Description
DISCONTINUED BY MANUFACTURER,PROXIMI TY SENSOR, INDUCTIVE, 6502384001,10-30VDC, 200MA,IP67,2MCABLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER,PROXIMI TY SENSOR, INDUCTIVE, 6502384001,10-30VDC, 200MA,IP67,2MCABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 123711433 - Radwell International
Willingboro, NJ, United States
Proximity Switch
123711433
Proximity Switch 123711433
DISCONTINUED BY MANUFACTURER,PROXIMI TY SENSOR, INDUCTIVE, 6502384001,10-30VDC, 200MA,IP67,2MCABLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,PROXIMITY SENSOR, INDUCTIVE, 6502384001,10-30VDC,200MA,IP67,2MCABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 123711433
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Cubic Photoelectric Proximity Sensors - C23 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 1181 inch (30000 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX398 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000003775-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details