Automationdirect.com Proximity Sensing System LF40-0P-2H

Description
INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 40 X 40 X 66MM BODY, DIE-CAST ZINC NICKEL-PLATED HOUSING, PNP, N.O./N.C. COMPLEMENTARY OUTPUTS, 35MM SENSING DISTANCE, UNSHIELDED, 80 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 40 X 40 X 66MM BODY, DIE-CAST ZINC NICKEL-PLATED HOUSING, PNP, N.O./N.C. COMPLEMENTARY OUTPUTS, 35MM SENSING DISTANCE, UNSHIELDED, 80 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensing System - 22679582 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
22679582
Proximity Sensing System 22679582
INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 40 X 40 X 66MM BODY, DIE-CAST ZINC NICKEL-PLATED HOUSING, PNP, N.O./N.C. COMPLEMENTARY OUTPUTS, 35MM SENSING DISTANCE, UNSHIELDED, 80 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 40 X 40 X 66MM BODY, DIE-CAST ZINC NICKEL-PLATED HOUSING, PNP, N.O./N.C. COMPLEMENTARY OUTPUTS, 35MM SENSING DISTANCE, UNSHIELDED, 80 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 22679582
Product Name Proximity Sensing System
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1698LUBTN-FWBG-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity Sensors - Industrial - 2171-SOIA-M12PNB-PNLK-M12-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1.4 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details