Banner Engineering Corp. Photoelectric LE550KC1Q

Description
97765 - LASER DISPLACEMENT SENSOR; RANGE: 100-1000 MM; INPUT: 12-30 V DC; OUTPUT 1: PUSH/PULL; IO-LINK; OUTPUT 2: PNP; CLASS 1 LASER; INTEGRAL QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
97765 - LASER DISPLACEMENT SENSOR; RANGE: 100-1000 MM; INPUT: 12-30 V DC; OUTPUT 1: PUSH/PULL; IO-LINK; OUTPUT 2: PNP; CLASS 1 LASER; INTEGRAL QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88928364 - Radwell International
Willingboro, NJ, United States
Photoelectric
88928364
Photoelectric 88928364
97765 - LASER DISPLACEMENT SENSOR; RANGE: 100-1000 MM; INPUT: 12-30 V DC; OUTPUT 1: PUSH/PULL; IO-LINK; OUTPUT 2: PNP; CLASS 1 LASER; INTEGRAL QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

97765 - LASER DISPLACEMENT SENSOR; RANGE: 100-1000 MM; INPUT: 12-30 V DC; OUTPUT 1: PUSH/PULL; IO-LINK; OUTPUT 2: PNP; CLASS 1 LASER; INTEGRAL QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88928364
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001740-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3150 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
View Details