SICK Proximity Switch IQ40-20NUP-KK0

Description
INDUCTIVE PROXIMITY SENSOR, IQ STANDARD, NON-FLUSH, 20 MM SENSING RANGE, M20 GLAND, NC OR NO, 20-250 V AC/DC, 7902137. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, IQ STANDARD, NON-FLUSH, 20 MM SENSING RANGE, M20 GLAND, NC OR NO, 20-250 V AC/DC, 7902137. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 539500 - Radwell International
Willingboro, NJ, United States
Proximity Switch
539500
Proximity Switch 539500
INDUCTIVE PROXIMITY SENSOR, IQ STANDARD, NON-FLUSH, 20 MM SENSING RANGE, M20 GLAND, NC OR NO, 20-250 V AC/DC, 7902137. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, IQ STANDARD, NON-FLUSH, 20 MM SENSING RANGE, M20 GLAND, NC OR NO, 20-250 V AC/DC, 7902137. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches IQ40-20NUP-KK0

SICK Sensors & Switches IQ40-20NUP-KK0

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 539500
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093313 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Inductive Proximity Sensors - 5000000121-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details