BERNSTEIN AG Proximity Switch KCN-T18PS/008-KLP

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, SERIES KCN, 8MM SENSING DISTANCE, 200MA, 10-60V, IP65 PROTECTION, LED STATUS INDICATORS, 3-WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, SERIES KCN, 8MM SENSING DISTANCE, 200MA, 10-60V, IP65 PROTECTION, LED STATUS INDICATORS, 3-WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 224678199 - Radwell International
Willingboro, NJ, United States
Proximity Switch
224678199
Proximity Switch 224678199
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, SERIES KCN, 8MM SENSING DISTANCE, 200MA, 10-60V, IP65 PROTECTION, LED STATUS INDICATORS, 3-WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, SERIES KCN, 8MM SENSING DISTANCE, 200MA, 10-60V, IP65 PROTECTION, LED STATUS INDICATORS, 3-WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 224678199
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Cubic Photoelectric Proximity Sensors - C23 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 1181 inch (30000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX3161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000000782-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details