KEYENCE Photoelectric IV-HG500CA

Description
SENSOR HEAD, STANDARD, COLOR, AUTOMATIC, 20-500 MM INSTALLED DISTANCE, WHITE LED ILLUMINATION, IP67 ENCLOSURE RATING, 35-85% RH. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR HEAD, STANDARD, COLOR, AUTOMATIC, 20-500 MM INSTALLED DISTANCE, WHITE LED ILLUMINATION, IP67 ENCLOSURE RATING, 35-85% RH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 73678051 - Radwell International
Willingboro, NJ, United States
Photoelectric
73678051
Photoelectric 73678051
SENSOR HEAD, STANDARD, COLOR, AUTOMATIC, 20-500 MM INSTALLED DISTANCE, WHITE LED ILLUMINATION, IP67 ENCLOSURE RATING, 35-85% RH. FREE 2 YEAR RADWELL WARRANTY

SENSOR HEAD, STANDARD, COLOR, AUTOMATIC, 20-500 MM INSTALLED DISTANCE, WHITE LED ILLUMINATION, IP67 ENCLOSURE RATING, 35-85% RH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 73678051
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005407-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details