Datalogic USA, Inc. Photoelectric IS-08-G1-03

Description
INDUCTIVE PROXIMITY SENSOR Ø8 SHORT - DOUBLE RANGE FLUSH 2 MM 3 WIRES- PNP NO - 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR Ø8 SHORT - DOUBLE RANGE FLUSH 2 MM 3 WIRES- PNP NO - 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 51254791 - Radwell International
Willingboro, NJ, United States
Photoelectric
51254791
Photoelectric 51254791
INDUCTIVE PROXIMITY SENSOR Ø8 SHORT - DOUBLE RANGE FLUSH 2 MM 3 WIRES- PNP NO - 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR Ø8 SHORT - DOUBLE RANGE FLUSH 2 MM 3 WIRES- PNP NO - 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 51254791
Product Name Photoelectric
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000109-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Switch Type Normally Open; Normally Closed
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1072746-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details