Tri-Tronics Company, Inc. Photoelectric LER19625

Description
LABEL EYE SENSOR, RED, 4 CONDUCTOR, 6 FT CABLE, 10-30 VDC, NPN / PNP. FREE 2 YEAR RADWELL WARRANTY
Description
LABEL EYE SENSOR, RED, 4 CONDUCTOR, 6 FT CABLE, 10-30 VDC, NPN / PNP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 56317150 - Radwell International
Willingboro, NJ, United States
Photoelectric
56317150
Photoelectric 56317150
LABEL EYE SENSOR, RED, 4 CONDUCTOR, 6 FT CABLE, 10-30 VDC, NPN / PNP. FREE 2 YEAR RADWELL WARRANTY

LABEL EYE SENSOR, RED, 4 CONDUCTOR, 6 FT CABLE, 10-30 VDC, NPN / PNP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
TRI-TRONICS Sensors & Switches LER19625

TRI-TRONICS Sensors & Switches LER19625

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 56317150
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Magnetic Proximity Sensors - 5000003093-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details