wenglor sensoric LLC Photoelectric LD86PCT3

Description
UNIVERSAL RETRO-REFLEX SENSOR, RANGE: 6000MM, SUPPLY VOLTAGE: 10-30 VDC, SWITCHING FREQUENCY: 2 KHZ, HOUSING MATERIAL: STAINLESS STEEL, LIGHT SOURCE: RED LIGHT, IP67 PROTECTION, M12 4-PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
UNIVERSAL RETRO-REFLEX SENSOR, RANGE: 6000MM, SUPPLY VOLTAGE: 10-30 VDC, SWITCHING FREQUENCY: 2 KHZ, HOUSING MATERIAL: STAINLESS STEEL, LIGHT SOURCE: RED LIGHT, IP67 PROTECTION, M12 4-PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 16277958 - Radwell International
Willingboro, NJ, United States
Photoelectric
16277958
Photoelectric 16277958
UNIVERSAL RETRO-REFLEX SENSOR, RANGE: 6000MM, SUPPLY VOLTAGE: 10-30 VDC, SWITCHING FREQUENCY: 2 KHZ, HOUSING MATERIAL: STAINLESS STEEL, LIGHT SOURCE: RED LIGHT, IP67 PROTECTION, M12 4-PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY

UNIVERSAL RETRO-REFLEX SENSOR, RANGE: 6000MM, SUPPLY VOLTAGE: 10-30 VDC, SWITCHING FREQUENCY: 2 KHZ, HOUSING MATERIAL: STAINLESS STEEL, LIGHT SOURCE: RED LIGHT, IP67 PROTECTION, M12 4-PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 16277958
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3260EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Magneto-inductive displacement sensor with modular principle - mainSENSOR MDS-40-MK-SA8-I - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0591 to 1.24 inch (1.5 to 31.5 mm)
View Details