SICK Photoelectric KT5RG-2P1116

Description
DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, 10 MM SENSING DISTANCE, 10-30 VDC, 10 KHZ SWITCHING FREQUENCY, PNP, M12 MALE CONNECTOR, 4-PIN, REPLACED BY KTS-WB41141142ZZZZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, 10 MM SENSING DISTANCE, 10-30 VDC, 10 KHZ SWITCHING FREQUENCY, PNP, M12 MALE CONNECTOR, 4-PIN, REPLACED BY KTS-WB41141142ZZZZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 41761479 - Radwell International
Willingboro, NJ, United States
Photoelectric
41761479
Photoelectric 41761479
DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, 10 MM SENSING DISTANCE, 10-30 VDC, 10 KHZ SWITCHING FREQUENCY, PNP, M12 MALE CONNECTOR, 4-PIN, REPLACED BY KTS-WB41141142ZZZZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, 10 MM SENSING DISTANCE, 10-30 VDC, 10 KHZ SWITCHING FREQUENCY, PNP, M12 MALE CONNECTOR, 4-PIN, REPLACED BY KTS-WB41141142ZZZZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 41761479
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIES-Q8B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12mm Diffused Photoelectric Sensor - PD12M1NOC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details
Capacitive Proximity Sensors - 5000000983-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switch Type Normally Open
Electrical Connection AC/DC
View Details