Radwell International Proximity Switch IS46DK-SUB

Description
REPLACEMENT OF IDEC IS46DK, PROXIMITY SENSOR - M18, INDUCTIVE, EXTENDED RANGE, 8MM SENSING RANGE, SHIELDED, PNP, NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT OF IDEC IS46DK, PROXIMITY SENSOR - M18, INDUCTIVE, EXTENDED RANGE, 8MM SENSING RANGE, SHIELDED, PNP, NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 65537726 - Radwell International
Willingboro, NJ, United States
Proximity Switch
65537726
Proximity Switch 65537726
REPLACEMENT OF IDEC IS46DK, PROXIMITY SENSOR - M18, INDUCTIVE, EXTENDED RANGE, 8MM SENSING RANGE, SHIELDED, PNP, NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT OF IDEC IS46DK, PROXIMITY SENSOR - M18, INDUCTIVE, EXTENDED RANGE, 8MM SENSING RANGE, SHIELDED, PNP, NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 65537726
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005416-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details