SICK Photoelectric KT5W-2N1116D

Description
DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, KT5, 10 MM SENSING DISTANCE, LED RGB LIGHT SOURCE, STATIC 2 POINT TEACH-IN W/ MANUAL FINE ADJUSTMENT, NPN SWITCHING OUTPUT, 10-30 VDC, 100 MA, 5 PIN M12 MALE CONNECTOR, 1026540. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, KT5, 10 MM SENSING DISTANCE, LED RGB LIGHT SOURCE, STATIC 2 POINT TEACH-IN W/ MANUAL FINE ADJUSTMENT, NPN SWITCHING OUTPUT, 10-30 VDC, 100 MA, 5 PIN M12 MALE CONNECTOR, 1026540. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 661044 - Radwell International
Willingboro, NJ, United States
Photoelectric
661044
Photoelectric 661044
DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, KT5, 10 MM SENSING DISTANCE, LED RGB LIGHT SOURCE, STATIC 2 POINT TEACH-IN W/ MANUAL FINE ADJUSTMENT, NPN SWITCHING OUTPUT, 10-30 VDC, 100 MA, 5 PIN M12 MALE CONNECTOR, 1026540. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, KT5, 10 MM SENSING DISTANCE, LED RGB LIGHT SOURCE, STATIC 2 POINT TEACH-IN W/ MANUAL FINE ADJUSTMENT, NPN SWITCHING OUTPUT, 10-30 VDC, 100 MA, 5 PIN M12 MALE CONNECTOR, 1026540. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
SICK Sensors & Switches KT5W-2N1116D

SICK Sensors & Switches KT5W-2N1116D

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 661044
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
18mm Diffused Photoelectric Sensor - PD18M3NSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 11.81 inch (300 mm)
View Details