KEYENCE Proximity Switch IV-150MA

Description
SENSOR HEAD,SHORT RANGE, 50-100MM RANGE,SWITCHABLE PULSE/DC LIGHTING , M12, 4PIN CONNECTOR, MONOCHROME CMOS SENSOR, AUTOMATIC FOCUS. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR HEAD,SHORT RANGE, 50-100MM RANGE,SWITCHABLE PULSE/DC LIGHTING , M12, 4PIN CONNECTOR, MONOCHROME CMOS SENSOR, AUTOMATIC FOCUS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 41482744 - Radwell International
Willingboro, NJ, United States
Proximity Switch
41482744
Proximity Switch 41482744
SENSOR HEAD,SHORT RANGE, 50-100MM RANGE,SWITCHABLE PULSE/DC LIGHTING , M12, 4PIN CONNECTOR, MONOCHROME CMOS SENSOR, AUTOMATIC FOCUS. FREE 2 YEAR RADWELL WARRANTY

SENSOR HEAD,SHORT RANGE, 50-100MM RANGE,SWITCHABLE PULSE/DC LIGHTING , M12, 4PIN CONNECTOR, MONOCHROME CMOS SENSOR, AUTOMATIC FOCUS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 41482744
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08317613000 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Inductive Proximity Sensors - 5000001321-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details