SICK Photoelectric KTS-WB9114115AZZZZ-1218198

Description
CONTRAST SENSOR, 13 MM SENSING DISTANCE, 100 MA, 10.8-28.8 VDC, PNP/NPN SWITCHING OUTPUT, LIGHT/DARK SWITCHING, M12 5-PIN MALE CONNECTOR, -20 TO +60 DEGREES C, IP67, (1081731). FREE 2 YEAR RADWELL WARRANTY
Description
CONTRAST SENSOR, 13 MM SENSING DISTANCE, 100 MA, 10.8-28.8 VDC, PNP/NPN SWITCHING OUTPUT, LIGHT/DARK SWITCHING, M12 5-PIN MALE CONNECTOR, -20 TO +60 DEGREES C, IP67, (1081731). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 79119861 - Radwell International
Willingboro, NJ, United States
Photoelectric
79119861
Photoelectric 79119861
CONTRAST SENSOR, 13 MM SENSING DISTANCE, 100 MA, 10.8-28.8 VDC, PNP/NPN SWITCHING OUTPUT, LIGHT/DARK SWITCHING, M12 5-PIN MALE CONNECTOR, -20 TO +60 DEGREES C, IP67, (1081731). FREE 2 YEAR RADWELL WARRANTY

CONTRAST SENSOR, 13 MM SENSING DISTANCE, 100 MA, 10.8-28.8 VDC, PNP/NPN SWITCHING OUTPUT, LIGHT/DARK SWITCHING, M12 5-PIN MALE CONNECTOR, -20 TO +60 DEGREES C, IP67, (1081731). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 79119861
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity sensor - SME-10M-DS-24V-E-0,3-L-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.0500 kHz
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Photoelectric - 992034 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details