Tri-Tronics Company, Inc. LABEL•EYE ® with Red LED, and 4 conductor 6ft (1.8m) cable LER

Description
For documentation and other LABEL•EYE® models, please see our LABEL•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft. Housing Type: Fork Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time Light/Dark state response = 100 microseconds Hysteresis: Minimal hysteresis promotes the detection between the backing material and the label depending on the settings. Pushbutton Control: Automatic setup routines based on web opacity One push button setup Pushing both buttons simultaneously inverts output LED Light Source: High intensity red LED Pulse modulated Indicators: Green LED flashes when AUTOSET routine is activated and stays illuminated when AUTOSET is completed. Red LED illuminates when sensor's output transistors are "ON". NOTE: The status of the output transistors can be inverted by pushing both buttons simultaneously. If Output LED flashes, a short circuit condition exists. Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light. Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high thermoplastic PPS housing Waterproof ratings: NEMA 4 and IP66 Conforms to heavy industry grade CE and UL requirements
Description
For documentation and other LABEL•EYE® models, please see our LABEL•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft. Housing Type: Fork Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time Light/Dark state response = 100 microseconds Hysteresis: Minimal hysteresis promotes the detection between the backing material and the label depending on the settings. Pushbutton Control: Automatic setup routines based on web opacity One push button setup Pushing both buttons simultaneously inverts output LED Light Source: High intensity red LED Pulse modulated Indicators: Green LED flashes when AUTOSET routine is activated and stays illuminated when AUTOSET is completed. Red LED illuminates when sensor's output transistors are "ON". NOTE: The status of the output transistors can be inverted by pushing both buttons simultaneously. If Output LED flashes, a short circuit condition exists. Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light. Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high thermoplastic PPS housing Waterproof ratings: NEMA 4 and IP66 Conforms to heavy industry grade CE and UL requirements
Datasheet
Datasheet Summary
Powered by GS/AI

The LABEL EYEr with Red LED is a specialized gap or slot sensor designed for detecting adhesive labels on backing paper. It operates by sensing the gap between labels as they pass around a peeler plate, signaling the labeling machine to stop the dispensing mechanism at the appropriate time. This ensures that the next label is ready for application.

Key features include a 100µs response time, two AUTOSET modes for different backing materials, and both NPN and PNP output options. The sensor is equipped with a push-button control for easy setup and is housed in a rugged, chemical-resistant thermoplastic casing that meets NEMA 4 and IP66 waterproof ratings. It operates within a supply voltage range of 10 to 30 VDC and has a current requirement of 45mA. The device is suitable for various applications, including double sheet detection, envelope contents sensing, and high-speed dispensing.

The product includes a 6ft (1.8m) cable for connection, making it versatile for different installation scenarios. Its design ensures high immunity to ambient light, enhancing its reliability in various environments.

Datasheet Summary
Powered by GS/AI

The LABEL EYEr with Red LED is a specialized gap or slot sensor designed for detecting adhesive labels on backing paper. It operates by sensing the gap between labels as they pass around a peeler plate, signaling the labeling machine to stop the dispensing mechanism at the appropriate time. This ensures that the next label is ready for application.

Key features include a 100µs response time, two AUTOSET modes for different backing materials, and both NPN and PNP output options. The sensor is equipped with a push-button control for easy setup and is housed in a rugged, chemical-resistant thermoplastic casing that meets NEMA 4 and IP66 waterproof ratings. It operates within a supply voltage range of 10 to 30 VDC and has a current requirement of 45mA. The device is suitable for various applications, including double sheet detection, envelope contents sensing, and high-speed dispensing.

The product includes a 6ft (1.8m) cable for connection, making it versatile for different installation scenarios. Its design ensures high immunity to ambient light, enhancing its reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
LABEL•EYE ® with Red LED, and 4 conductor 6ft (1.8m) cable - LER - Tri-Tronics Company, Inc.
Tampa, FL, United States
LABEL•EYE ® with Red LED, and 4 conductor 6ft (1.8m) cable
LER
LABEL•EYE ® with Red LED, and 4 conductor 6ft (1.8m) cable LER
For documentation and other LABEL•EYE® models, please see our LABEL•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft. Housing Type: Fork Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time Light/Dark state response = 100 microseconds Hysteresis: Minimal hysteresis promotes the detection between the backing material and the label depending on the settings. Pushbutton Control: Automatic setup routines based on web opacity One push button setup Pushing both buttons simultaneously inverts output LED Light Source: High intensity red LED Pulse modulated Indicators: Green LED flashes when AUTOSET routine is activated and stays illuminated when AUTOSET is completed. Red LED illuminates when sensor's output transistors are "ON". NOTE: The status of the output transistors can be inverted by pushing both buttons simultaneously. If Output LED flashes, a short circuit condition exists. Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light. Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high thermoplastic PPS housing Waterproof ratings: NEMA 4 and IP66 Conforms to heavy industry grade CE and UL requirements

For documentation and other LABEL•EYE® models, please see our LABEL•EYE® Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Push Button

Connection Type:

  • Cabled, 6ft.

Housing Type:

  • Fork

Family Specific

Supply Voltage:

  • 10 to 30 VDC
  • Polarity Protected

Current Requirements:

  • 45mA (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP sensor output transistor
  • Sensor outputs can sink or source up to 150mA (current limited)
  • All outputs are continuously short circuit protected

Response Time

  • Light/Dark state response = 100 microseconds

Hysteresis:

  • Minimal hysteresis promotes the detection between the backing material and the label depending on the settings.

Pushbutton Control:

  • Automatic setup routines based on web opacity
  • One push button setup
  • Pushing both buttons simultaneously inverts output

LED Light Source:

  • High intensity red LED
  • Pulse modulated

Indicators:

  • Green LED flashes when AUTOSET routine is activated and stays illuminated when AUTOSET is completed.
  • Red LED illuminates when sensor's output transistors are "ON". NOTE: The status of the output transistors can be inverted by pushing both buttons simultaneously. If Output LED flashes, a short circuit condition exists.

Light Immunity:

  • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light.

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Rugged Construction:

  • Chemical resistant, high thermoplastic PPS housing
  • Waterproof ratings: NEMA 4 and IP66
  • Conforms to heavy industry grade CE and UL requirements
Supplier's Site Datasheet
Photoelectric - 18399759 - Radwell International
Willingboro, NJ, United States
Photoelectric
18399759
Photoelectric 18399759
SENSOR, LABEL-EYE, RED LED, 4 CONDUCTOR, 6 FT CABLE, 100 MICROSECOND RESPONSE TIME, 10-30 VDC, POLARITY PROTECTED, PUSH BUTTON ADJUSTMENT TYPE, NPN / PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY

SENSOR, LABEL-EYE, RED LED, 4 CONDUCTOR, 6 FT CABLE, 100 MICROSECOND RESPONSE TIME, 10-30 VDC, POLARITY PROTECTED, PUSH BUTTON ADJUSTMENT TYPE, NPN / PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
TRI-TRONICS Sensors & Switches LER

TRI-TRONICS Sensors & Switches LER

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc. Radwell International
Product Category Photoelectric Sensors Proximity Sensors
Product Number LER 18399759
Product Name LABEL•EYE ® with Red LED, and 4 conductor 6ft (1.8m) cable Photoelectric
Body Shape Other; Fork
Unlock Full Specs
to access all available technical data