SICK Photoelectric KT5G-2N1211

Description
DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, 10-30 VDC OPERATING VOLTAGE, 520 NM WAVE LENGTH, 4 PIN MALE CONNECTOR M12, LIGHT/DARK SWITCHING, NPN OUTPUT, WITH LED GREEN, (1015985). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, 10-30 VDC OPERATING VOLTAGE, 520 NM WAVE LENGTH, 4 PIN MALE CONNECTOR M12, LIGHT/DARK SWITCHING, NPN OUTPUT, WITH LED GREEN, (1015985). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 227560 - Radwell International
Willingboro, NJ, United States
Photoelectric
227560
Photoelectric 227560
DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, 10-30 VDC OPERATING VOLTAGE, 520 NM WAVE LENGTH, 4 PIN MALE CONNECTOR M12, LIGHT/DARK SWITCHING, NPN OUTPUT, WITH LED GREEN, (1015985). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, 10-30 VDC OPERATING VOLTAGE, 520 NM WAVE LENGTH, 4 PIN MALE CONNECTOR M12, LIGHT/DARK SWITCHING, NPN OUTPUT, WITH LED GREEN, (1015985). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 227560
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000004800-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040760-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details