Selet Sensor S.r.l. Photoelectric K0130POC5

Description
PROXIMITY SWITCH, 30 MM DIAMETER, 10-30 VDC, 200 MA MAX, 20 MM SENSING DISTANCE, PNP, NO, M12 CONNECTOR,-25 TO +70 DEGREE C, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, 30 MM DIAMETER, 10-30 VDC, 200 MA MAX, 20 MM SENSING DISTANCE, PNP, NO, M12 CONNECTOR,-25 TO +70 DEGREE C, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 42293978 - Radwell International
Willingboro, NJ, United States
Photoelectric
42293978
Photoelectric 42293978
PROXIMITY SWITCH, 30 MM DIAMETER, 10-30 VDC, 200 MA MAX, 20 MM SENSING DISTANCE, PNP, NO, M12 CONNECTOR,-25 TO +70 DEGREE C, IP65. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, 30 MM DIAMETER, 10-30 VDC, 200 MA MAX, 20 MM SENSING DISTANCE, PNP, NO, M12 CONNECTOR,-25 TO +70 DEGREE C, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 42293978
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Continuous-Time Hall-Effect Latch - A1213LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Confocal universal controller for industrial applications - confocalDT IFC2422 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 10 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details