SICK Photoelectric KT5M-2P1151

Description
DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, RECTANGULAR, WHITE LED LIGHT SOURCE, 450 NM - 650 NM WAVE LENGTH, 10-30 VDC, PNP, 10 KHZ SWITCHING FREQUENCY, LIGHT/DARK SWITCHING OUTPUT FUNCTION, 4-PIN M12 MALE CONNECTOR, IP67, (1044400). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, RECTANGULAR, WHITE LED LIGHT SOURCE, 450 NM - 650 NM WAVE LENGTH, 10-30 VDC, PNP, 10 KHZ SWITCHING FREQUENCY, LIGHT/DARK SWITCHING OUTPUT FUNCTION, 4-PIN M12 MALE CONNECTOR, IP67, (1044400). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 41761477 - Radwell International
Willingboro, NJ, United States
Photoelectric
41761477
Photoelectric 41761477
DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, RECTANGULAR, WHITE LED LIGHT SOURCE, 450 NM - 650 NM WAVE LENGTH, 10-30 VDC, PNP, 10 KHZ SWITCHING FREQUENCY, LIGHT/DARK SWITCHING OUTPUT FUNCTION, 4-PIN M12 MALE CONNECTOR, IP67, (1044400). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, RECTANGULAR, WHITE LED LIGHT SOURCE, 450 NM - 650 NM WAVE LENGTH, 10-30 VDC, PNP, 10 KHZ SWITCHING FREQUENCY, LIGHT/DARK SWITCHING OUTPUT FUNCTION, 4-PIN M12 MALE CONNECTOR, IP67, (1044400). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 41761477
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000000972-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1041000-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers