Texas Instruments High-Performance Analog 3.8V 200MA LDO Voltage Regulator IC LP2988AIMM-3.8

Description
IC REG LINEAR 3.8V 200MA 8VSSOP Product overview: LP2988AIMM-3.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 200MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2988AIMM-3.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.8V 200MA 8VSSOP Product overview: LP2988AIMM-3.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 200MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2988AIMM-3.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.8V 200MA LDO Voltage Regulator IC
699-LP2988AIMM-3.8
3.8V 200MA LDO Voltage Regulator IC 699-LP2988AIMM-3.8
IC REG LINEAR 3.8V 200MA 8VSSOP Product overview: LP2988AIMM-3.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 200MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2988AIMM-3.8 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.8V 200MA 8VSSOP Product overview: LP2988AIMM-3.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 200MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2988AIMM-3.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2988AIMM-3.8 - 1056324-LP2988AIMM-3.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2988AIMM-3.8
1056324-LP2988AIMM-3.8
PMIC - PMIC - Voltage Regulators - Linear - LP2988AIMM-3.8 1056324-LP2988AIMM-3.8
Manufacturer: Texas Instruments Win Source Part Number: 1056324-LP2988AIMM-3 .8 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.8V Dropout Voltage-Max: 0.35V @ 200mA Operating Supply Current: 120μA to 3.7mA PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056324-LP2988AIMM-3.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.8V
Dropout Voltage-Max: 0.35V @ 200mA
Operating Supply Current: 120μA to 3.7mA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear - LP2988AIMM-3.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2988AIMM-3.8
Voltage Regulators - Linear LP2988AIMM-3.8
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2988AIMM-3.8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2988AIMM-3.8
PMIC - Voltage Regulators - Linear LP2988AIMM-3.8
IC REG LINEAR 3.8V 200MA 8VSSOP

IC REG LINEAR 3.8V 200MA 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2988AIMM-3.8 1056324-LP2988AIMM-3.8 LP2988AIMM-3.8 LP2988AIMM-3.8
Product Name 3.8V 200MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2988AIMM-3.8 Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; MSOP SSOP; Other; 8-VSSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Output Voltage 3.8 volts 3.8 volts 3.8 to ? volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Dropout Voltage 0.1800 volts 0.3500 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data