Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1203257-LP38502ASD-A
Family Name: LP38502A
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): AP7362-HA-7; ISL80102IRAJZ-T7A; AP7165-SPG-13;
Introduction Date: May 19, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Communications & Networking, Power Management, Consumer Electronics
0.6 V-5V ADJUSTABLE POSITIVE LDO REGULATOR, 0.375V DROPOUT, PDSO8, LLP-8 Product overview: LP38502ASD-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6 V, 5V, 0.375V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6 V, 5V, 0.375V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP38502ASD-ADJ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1203257-LP38502ASD-ADJ | 699-LP38502ASD-ADJ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP38502ASD-ADJ | 0.6 V 5V 0.375V LDO Voltage Regulator IC |
| IOUT | 1.5 amps |