IC REG LINEAR 1.8V 150MA 5USMD Product overview: LP2985IBL-1.8 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985IBL-1.8 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 150MA 5USMD
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-µSMD (1.03x1.41)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-µSMD (1.03x1.41)
IC REG LINEAR 1.8V 150MA 5USMD
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP2985IBL-1.8 | LP2985IBL-1.8 | LP2985IBL-1.8 | LP2985IBL-1.8 |
| Product Name | 1.8V 150MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | Other; 5-VFBGA | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 to ? volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| VIN | 16 volts | ? to 16 volts |