Manufacturer: National Semiconductor (TI)
Win Source Part Number: 754319-LP2989ILD-1.8
Manufacturer Homepage: www.national.com
Reference case: LLP8
Reference Date Code: 0952
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
FIXED POSITIVE LDO REGULATOR Product overview: LP2989ILD-1.8 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989ILD-1.8 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.8V, BIPolar, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)
FIXED POSITIVE LDO REGULATOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 754319-LP2989ILD-1.8 | 776-LP2989ILD-1.8 | LP2989ILD-1.8 | LP2989ILD-1.8 | LP2989ILD-1.8 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LP2989ILD-1.8 | LDO Voltage Regulator IC | Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; Bulk | Other; SOLCC8 | Other; 8-WDFN Exposed Pad | ||
| Output Voltage | 1.8 volts | 1.8 to ? volts | 1.8 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Dropout Voltage | 0.6500 to ? volts |