Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP2982AIM5-2.5 LP2982AIM5-2.5

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1202935-LP2982AIM5-2 .5 Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1202935-LP2982AIM5-2 .5 Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2982AIM5-2.5 is a micropower, ultra low-dropout linear voltage regulator designed to provide a fixed output voltage of 2.5V with a maximum output current of 50mA. It features a typical dropout voltage of 120mV at 50mA load and 7mV at 1mA load, making it suitable for battery-powered applications where efficiency is critical. The device has a low ground pin current of 375µA at full load and less than 1µA in sleep mode, which enhances battery life. This regulator is available in compact SOT-23 and micro SMD packages, minimizing board space requirements. It offers a precision output voltage tolerance of 1.0% and can achieve low output noise levels of 30µV with an external bypass capacitor. The LP2982AIM5-2.5 is designed to operate over a wide supply voltage range of up to 16V and includes protection features for overtemperature and overcurrent conditions. It is suitable for various applications, including cellular phones, laptops, and personal digital assistants.

Datasheet Summary
Powered by GS/AI

The LP2982AIM5-2.5 is a micropower, ultra low-dropout linear voltage regulator designed to provide a fixed output voltage of 2.5V with a maximum output current of 50mA. It features a typical dropout voltage of 120mV at 50mA load and 7mV at 1mA load, making it suitable for battery-powered applications where efficiency is critical. The device has a low ground pin current of 375µA at full load and less than 1µA in sleep mode, which enhances battery life. This regulator is available in compact SOT-23 and micro SMD packages, minimizing board space requirements. It offers a precision output voltage tolerance of 1.0% and can achieve low output noise levels of 30µV with an external bypass capacitor. The LP2982AIM5-2.5 is designed to operate over a wide supply voltage range of up to 16V and includes protection features for overtemperature and overcurrent conditions. It is suitable for various applications, including cellular phones, laptops, and personal digital assistants.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP2982AIM5-2.5 - 1202935-LP2982AIM5-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2982AIM5-2.5
1202935-LP2982AIM5-2.5
PMIC - PMIC - Voltage Regulators - Linear - LP2982AIM5-2.5 1202935-LP2982AIM5-2.5
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1202935-LP2982AIM5-2 .5 Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1202935-LP2982AIM5-2.5
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
776-LP2982AIM5-2.5
LDO Voltage Regulator IC 776-LP2982AIM5-2.5
IC REG LINEAR FIXED LDO REG Product overview: LP2982AIM5-2.5 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2982AIM5-2.5 can be used for catalog matching and distributor lookup.

IC REG LINEAR FIXED LDO REG Product overview: LP2982AIM5-2.5 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2982AIM5-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2982AIM5-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2982AIM5-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2982AIM5-2.5
IC REG LINEAR FIXED LDO REG

IC REG LINEAR FIXED LDO REG

Supplier's Site
Voltage Regulators - Linear - LP2982AIM5-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2982AIM5-2.5
Voltage Regulators - Linear LP2982AIM5-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1202935-LP2982AIM5-2.5 776-LP2982AIM5-2.5 LP2982AIM5-2.5 LP2982AIM5-2.5
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP2982AIM5-2.5 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk Other; SC-74A, SOT-753
Output Voltage 2.5 volts 2.5 volts 2.5 to ? volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps
VIN 16 volts ? to 16 volts
Unlock Full Specs
to access all available technical data