Fixed Positive LDO Regulator, 1.8V, BIPolar, PDSO8
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1203121-LP2989AILD-1
Family Name: LP2989
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): TS9011DCX; TS9011DCT B0; TK11118CSC-G; TS9011DCX RF;
Introduction Date: August 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
LDO Regulator Pos 1.8V 0.5A 8-Pin WSON EP T/R / Micropower 500 mA Low Noise Low Dropout Regulator for Applications with Output Voltages Product overview: LP2989AILD-1.8 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.5A, 500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.5A, 500 mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2989AILD-1.8 can be used for catalog matching and distributor lookup.
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2989AILD-1.8 | 1203121-LP2989AILD-1.8 | 699-LP2989AILD-1.8 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP2989AILD-1.8 | 1.8V 0.5A 500 mA LDO Voltage Regulator IC | |
| Package Type | Other; SOLCC8 |