Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985AIM5-3.2/NOPB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985AIM5-3.2/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985AIM5-3.2/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985AIM5-3.2/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3.2V 0.575V SOT-23 LDO Voltage Regulator IC
776-LP2985AIM5-3.2/NOPB
3.2V 0.575V SOT-23 LDO Voltage Regulator IC 776-LP2985AIM5-3.2/NOPB
3.2V FIXED POSITIVE LDO REGULATOR, 0.575V DROPOUT, PDSO5, SOT-23, 5 PIN Product overview: LP2985AIM5-3.2/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.2V, 0.575V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 0.575V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985AIM5-3.2/N OPB can be used for catalog matching and distributor lookup.

3.2V FIXED POSITIVE LDO REGULATOR, 0.575V DROPOUT, PDSO5, SOT-23, 5 PIN Product overview: LP2985AIM5-3.2/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.2V, 0.575V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 0.575V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985AIM5-3.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2985AIM5-3.2/NOPB - 002674-LP2985AIM5-3.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2985AIM5-3.2/NOPB
002674-LP2985AIM5-3.2/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2985AIM5-3.2/NOPB 002674-LP2985AIM5-3.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002674-LP2985AIM5-3. 2/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.2V Dropout Voltage-Max: 0.58V @ 150mA Operating Supply Current: 95μA to 2.5mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): LD2985BM33R; MIC5206-3.2BM5; LP2985AIM5-3.2/NOPB; LP2985AIM5X-3.2; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 002674-LP2985AIM5-3.2/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.2V
Dropout Voltage-Max: 0.58V @ 150mA
Operating Supply Current: 95μA to 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LD2985BM33R; MIC5206-3.2BM5; LP2985AIM5-3.2/NOPB; LP2985AIM5X-3.2;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Communications & Networking

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2985AIM5-3.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2985AIM5-3.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2985AIM5-3.2/NOPB
IC REG LINEAR 3.2V 150MA SOT23-5

IC REG LINEAR 3.2V 150MA SOT23-5

Supplier's Site
Voltage Regulators - Linear - LP2985AIM5-3.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985AIM5-3.2/NOPB
Voltage Regulators - Linear LP2985AIM5-3.2/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear - LP2985AIM5-3.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985AIM5-3.2/NOPB
Voltage Regulators - Linear LP2985AIM5-3.2/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2985AIM5-3.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985AIM5-3.2/NOPB
PMIC - Voltage Regulators - Linear LP2985AIM5-3.2/NOPB
IC REG LINEAR 3.2V 150MA SOT23-5

IC REG LINEAR 3.2V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2985AIM5-3.2/NOPBTR-ND 776-LP2985AIM5-3.2/NOPB 002674-LP2985AIM5-3.2/NOPB LP2985AIM5-3.2/NOPB LP2985AIM5-3.2/NOPB LP2985AIM5-3.2/NOPB
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.2V 0.575V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2985AIM5-3.2/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SOT-23-5 SOT23 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CA3085/3 - Lingto Electronic Limited
Specs
Output Polarity Positive
View Details
Voltage Regulators - 2444525P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Power Distribution Switches, Load Drivers - UDN2981A - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Battery Chargers - BQ24050DSQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details