Texas Instruments High-Performance Analog 3.3V 0.35V LDO Voltage Regulator IC LP2987AILD-3.3

Description
3.3V FIXED POSITIVE LDO REGULATOR, 0.35V DROPOUT, PDSO8, LLP-8 Product overview: LP2987AILD-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.35V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2987AILD-3.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V FIXED POSITIVE LDO REGULATOR, 0.35V DROPOUT, PDSO8, LLP-8 Product overview: LP2987AILD-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.35V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2987AILD-3.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 0.35V LDO Voltage Regulator IC
699-LP2987AILD-3.3
3.3V 0.35V LDO Voltage Regulator IC 699-LP2987AILD-3.3
3.3V FIXED POSITIVE LDO REGULATOR, 0.35V DROPOUT, PDSO8, LLP-8 Product overview: LP2987AILD-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.35V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2987AILD-3.3 can be used for catalog matching and distributor lookup.

3.3V FIXED POSITIVE LDO REGULATOR, 0.35V DROPOUT, PDSO8, LLP-8 Product overview: LP2987AILD-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.35V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2987AILD-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1070537-LP2987AILD-3.3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1070537-LP2987AILD-3.3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1070537-LP2987AILD-3.3
Win Source Part Number: 1070537-LP2987AILD-3 .3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 3.7 mA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 3.3V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (4x4) Temperature Range - Operating: -40°C ~ 125°C PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): LP2987AILD-3.3LP2987 AILD3.3; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 120 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LP2987AILD-3.3CT,LP2 987AILD-3.3TR,*LP298 7AILD-3.3,LP2987AILD -3.3TR-NDR,LP2987AIL D33 Base Product Number: LP2987 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 0.35V @ 200mA

Win Source Part Number: 1070537-LP2987AILD-3.3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 3.7 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LP2987AILD-3.3LP2987AILD3.3;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 120 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LP2987AILD-3.3CT,LP2987AILD-3.3TR,*LP2987AILD-3.3,LP2987AILD-3.3TR-NDR,LP2987AILD33
Base Product Number: LP2987
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 0.35V @ 200mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2987AILD-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2987AILD-3.3
PMIC - Voltage Regulators - Linear LP2987AILD-3.3
IC REG LINEAR 3.3V 200MA 8WSON

IC REG LINEAR 3.3V 200MA 8WSON

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2987AILD-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2987AILD-3.3
Voltage Regulators - Linear LP2987AILD-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2987AILD-3.3 1070537-LP2987AILD-3.3 LP2987AILD-3.3 LP2987AILD-3.3
Product Name 3.3V 0.35V LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage 3.3 volts 3.3 to ? volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps
Dropout Voltage 0.1800 volts 0.3500 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Regulator Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLYTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24050DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 7513092 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details