Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-µSMD (0.93x1.11)
IC REG LINEAR 3.3V 150MA 5USMD
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2985IBP-3.3 | LP2985IBP-3.3 |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 5-VFBGA | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 3.3 to ? volts | |
| IOUT | 0.1500 amps | 0.1500 amps |