Texas Instruments SMD 3V 0.575V LDO Voltage Regulator IC LP2985AIBP-3.0

Description
3V FIXED POSITIVE LDO REGULATOR, 0.575V DROPOUT, PBGA5, MICRO, SMD-5 Product overview: LP2985AIBP-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3V, 0.575V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3V, 0.575V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985AIBP-3.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3V FIXED POSITIVE LDO REGULATOR, 0.575V DROPOUT, PBGA5, MICRO, SMD-5 Product overview: LP2985AIBP-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3V, 0.575V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3V, 0.575V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985AIBP-3.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3V 0.575V LDO Voltage Regulator IC
699-LP2985AIBP-3.0
SMD 3V 0.575V LDO Voltage Regulator IC 699-LP2985AIBP-3.0
3V FIXED POSITIVE LDO REGULATOR, 0.575V DROPOUT, PBGA5, MICRO, SMD-5 Product overview: LP2985AIBP-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3V, 0.575V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3V, 0.575V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985AIBP-3.0 can be used for catalog matching and distributor lookup.

3V FIXED POSITIVE LDO REGULATOR, 0.575V DROPOUT, PBGA5, MICRO, SMD-5 Product overview: LP2985AIBP-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3V, 0.575V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3V, 0.575V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985AIBP-3.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2985AIBP-3.0 - 739376-LP2985AIBP-3.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2985AIBP-3.0
739376-LP2985AIBP-3.0
PMIC - PMIC - Voltage Regulators - Linear - LP2985AIBP-3.0 739376-LP2985AIBP-3.0
Manufacturer: Texas Instruments Win Source Part Number: 739376-LP2985AIBP-3. 0 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 5-VFBGA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 150mA Family Name: LP2985 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 95μA ~ 2.5mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 5-uSMD Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.58V @ 150mA Alternative Parts (Cross-Reference): MAX8878C/D30; MAX8878C/D30+; MAX8877C/D30+; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Malaysia, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 739376-LP2985AIBP-3.0
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 5-VFBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 150mA
Family Name: LP2985
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 95μA ~ 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 5-uSMD
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.58V @ 150mA
Alternative Parts (Cross-Reference): MAX8878C/D30; MAX8878C/D30+; MAX8877C/D30+;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Malaysia, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear - LP2985AIBP-3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985AIBP-3.0
Voltage Regulators - Linear LP2985AIBP-3.0
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-µSMD (0.93x1.11)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-µSMD (0.93x1.11)

Buy Now Datasheet
Voltage Regulators - Linear - LP2985AIBP-3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985AIBP-3.0
Voltage Regulators - Linear LP2985AIBP-3.0
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-µSMD (0.93x1.11)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-µSMD (0.93x1.11)

Buy Now
PMIC - Voltage Regulators - Linear - LP2985AIBP-3.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985AIBP-3.0
PMIC - Voltage Regulators - Linear LP2985AIBP-3.0
IC REG LINEAR 3V 150MA 5USMD

IC REG LINEAR 3V 150MA 5USMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2985AIBP-3.0 739376-LP2985AIBP-3.0 LP2985AIBP-3.0 LP2985AIBP-3.0
Product Name SMD 3V 0.575V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2985AIBP-3.0 Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; VFBGA Other; 5-VFBGA Other; 5-VFBGA
Output Voltage 3 volts 3 volts 3 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.2800 volts 0.5800 volts
Unlock Full Specs
to access all available technical data