Texas Instruments LP2981-N Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package LP2981IM5X-5.0

Description
Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2981-N Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package - LP2981IM5X-5.0 - Texas Instruments
Dallas, TX, United States
LP2981-N Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package
LP2981IM5X-5.0
LP2981-N Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package LP2981IM5X-5.0
Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125

Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2981IM5X-5.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2981IM5X-5.0TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2981IM5X-5.0TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2981IM5X-5.0 - 1202933-LP2981IM5X-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2981IM5X-5.0
1202933-LP2981IM5X-5.0
PMIC - PMIC - Voltage Regulators - Linear - LP2981IM5X-5.0 1202933-LP2981IM5X-5.0
Manufacturer: Texas Instruments Win Source Part Number: 1202933-LP2981IM5X-5 .0 Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Maximum Supply Current: 1.7mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: LP2981 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 16V Maximum Dropout Voltage: 0.37V at 100mA Current - Quiescent (Iq): 95μA

Manufacturer: Texas Instruments
Win Source Part Number: 1202933-LP2981IM5X-5.0
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Maximum Supply Current: 1.7mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: LP2981
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.37V at 100mA
Current - Quiescent (Iq): 95μA

Buy Now
Singapore, Singapore
5V LDO Voltage Regulator IC
776-LP2981IM5X-5.0
5V LDO Voltage Regulator IC 776-LP2981IM5X-5.0
IC REG LINEAR FIXED POS LDO 5V Product overview: LP2981IM5X-5.0 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981IM5X-5.0 can be used for catalog matching and distributor lookup.

IC REG LINEAR FIXED POS LDO 5V Product overview: LP2981IM5X-5.0 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981IM5X-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP2981IM5X-5.0 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.375V Dropout, BIPolar, PDSO5

Fixed Positive LDO Regulator, 5V, 0.375V Dropout, BIPolar, PDSO5

Supplier's Site Datasheet
 - LP2981IM5X-5.0 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.375V Dropout, BIPolar, PDSO5

Fixed Positive LDO Regulator, 5V, 0.375V Dropout, BIPolar, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2981IM5X-5.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2981IM5X-5.0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2981IM5X-5.0
IC REG LINEAR FIXED POS LDO 5V

IC REG LINEAR FIXED POS LDO 5V

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2981IM5X-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2981IM5X-5.0
Voltage Regulators - Linear LP2981IM5X-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear - LP2981IM5X-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2981IM5X-5.0
Voltage Regulators - Linear LP2981IM5X-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2981IM5X-5.0
LDO Voltage Regulators LP2981IM5X-5.0
LDO Voltage Regulators Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125

LDO Voltage Regulators Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2981IM5X-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2981IM5X-5.0
PMIC - Voltage Regulators - Linear LP2981IM5X-5.0
IC REG LINEAR 5V 100MA SOT23-5

IC REG LINEAR 5V 100MA SOT23-5

Supplier's Site Datasheet
IC REG LINEAR 5V 100MA SOT23-5 - 815-LP2981IM5X-5.0 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 100MA SOT23-5
815-LP2981IM5X-5.0
IC REG LINEAR 5V 100MA SOT23-5 815-LP2981IM5X-5.0
IC REG LINEAR 5V 100MA SOT23-5

IC REG LINEAR 5V 100MA SOT23-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2981IM5X-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2981IM5X-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2981IM5X-5.0
IC REG LINEAR 5V 100MA SOT23-5

IC REG LINEAR 5V 100MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2981IM5X-5.0 LP2981IM5X-5.0TR-ND 1202933-LP2981IM5X-5.0 776-LP2981IM5X-5.0 LP2981IM5X-5.0 LP2981IM5X-5.0 LP2981IM5X-5.0 LP2981IM5X-5.0 LP2981IM5X-5.0 LP2981IM5X-5.0 815-LP2981IM5X-5.0 LP2981IM5X-5.0
Product Name LP2981-N Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2981IM5X-5.0 5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear IC REG LINEAR 5V 100MA SOT23-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; Bulk SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 2.5 to 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts 5 to ? volts 5 volts 5 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24165RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low-Power 16-bit LDO Voltage Regulator IC - 85-BQ25150YFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24105RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1834 High Efficiency Linear Regulator - 5962-8774201EA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details