Texas Instruments LP2985LV-N Micropower 150 mA Low-Noise Low-Dropout Regulator LP2985IM5-1.8/NOPB

Description
Micropower 150 mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote
Description
Micropower 150 mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2985IM5-1.8/NOPB is a micropower low-noise low-dropout regulator capable of delivering a fixed output voltage with a maximum output current of 150 mA. It operates within a supply voltage range of 2.2 V to 16 V and features a low quiescent current of less than 1 µA when in shutdown mode. The device is designed for high performance in battery-powered applications, with a typical ground pin current of 825 µA at full load and 75 µA at light load. This regulator is stable with low equivalent series resistance (ESR) output capacitors, allowing for the use of ceramic capacitors. It offers a precision output voltage accuracy of 1% and can achieve low output noise levels, which can be further reduced by adding a bypass capacitor. The LP2985IM5-1.8/NOPB is suitable for various applications, including cellular phones, laptops, PDAs, and portable audio devices, and operates over a junction temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The LP2985IM5-1.8/NOPB is a micropower low-noise low-dropout regulator capable of delivering a fixed output voltage with a maximum output current of 150 mA. It operates within a supply voltage range of 2.2 V to 16 V and features a low quiescent current of less than 1 µA when in shutdown mode. The device is designed for high performance in battery-powered applications, with a typical ground pin current of 825 µA at full load and 75 µA at light load. This regulator is stable with low equivalent series resistance (ESR) output capacitors, allowing for the use of ceramic capacitors. It offers a precision output voltage accuracy of 1% and can achieve low output noise levels, which can be further reduced by adding a bypass capacitor. The LP2985IM5-1.8/NOPB is suitable for various applications, including cellular phones, laptops, PDAs, and portable audio devices, and operates over a junction temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
LP2985LV-N Micropower 150 mA Low-Noise Low-Dropout Regulator - LP2985IM5-1.8/NOPB - Texas Instruments
Dallas, TX, United States
LP2985LV-N Micropower 150 mA Low-Noise Low-Dropout Regulator
LP2985IM5-1.8/NOPB
LP2985LV-N Micropower 150 mA Low-Noise Low-Dropout Regulator LP2985IM5-1.8/NOPB
Micropower 150 mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Micropower 150 mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
 - LP2985IM5-1.8/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 0.6V Dropout, BIPolar, PDSO5

Fixed Positive LDO Regulator, 1.8V, 0.6V Dropout, BIPolar, PDSO5

Supplier's Site Datasheet
 - LP2985IM5-1.8/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 0.6V Dropout, BIPolar, PDSO5

Fixed Positive LDO Regulator, 1.8V, 0.6V Dropout, BIPolar, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5-1.8/NOPB - 111719-LP2985IM5-1.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5-1.8/NOPB
111719-LP2985IM5-1.8/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5-1.8/NOPB 111719-LP2985IM5-1.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 111719-LP2985IM5-1.8 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.58V @ 150mA Operating Supply Current: 95μA to 2.5mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 111719-LP2985IM5-1.8/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.58V @ 150mA
Operating Supply Current: 95μA to 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985IM5-1.8/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985IM5-1.8/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985IM5-1.8/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985IM5-1.8/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985IM5-1.8/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985IM5-1.8/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985IM5-1.8/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985IM5-1.8/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985IM5-1.8/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.8V 150mA 16V SOT-23 LDO Voltage Regulator IC
776-LP2985IM5-1.8/NOPB
1.8V 150mA 16V SOT-23 LDO Voltage Regulator IC 776-LP2985IM5-1.8/NOPB
1.8V LDO Regulator, 150mA, 16V In, SOT-23, Fixed Output Product overview: LP2985IM5-1.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985IM5-1.8/NO PB can be used for catalog matching and distributor lookup.

1.8V LDO Regulator, 150mA, 16V In, SOT-23, Fixed Output Product overview: LP2985IM5-1.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985IM5-1.8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG LINEAR 1.8V 150MA SOT23-5 - 815-LP2985IM5-1.8/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.8V 150MA SOT23-5
815-LP2985IM5-1.8/NOPB
IC REG LINEAR 1.8V 150MA SOT23-5 815-LP2985IM5-1.8/NOPB
IC REG LINEAR 1.8V 150MA SOT23-5

IC REG LINEAR 1.8V 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2985IM5-1.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985IM5-1.8/NOPB
PMIC - Voltage Regulators - Linear LP2985IM5-1.8/NOPB
IC REG LINEAR 1.8V 150MA SOT23-5

IC REG LINEAR 1.8V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2985IM5-1.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2985IM5-1.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2985IM5-1.8/NOPB
IC REG LINEAR 1.8V 150MA SOT23-5

IC REG LINEAR 1.8V 150MA SOT23-5

Supplier's Site
Voltage Regulators - Linear - LP2985IM5-1.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985IM5-1.8/NOPB
Voltage Regulators - Linear LP2985IM5-1.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2985IM5-1.8/NOPB
LDO Voltage Regulators LP2985IM5-1.8/NOPB
LDO Voltage Regulators 150Ma Low Noise LDO

LDO Voltage Regulators 150Ma Low Noise LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2985IM5-1.8/NOPB LP2985IM5-1.8/NOPB 111719-LP2985IM5-1.8/NOPB LP2985IM5-1.8/NOPBCT-ND 776-LP2985IM5-1.8/NOPB 815-LP2985IM5-1.8/NOPB LP2985IM5-1.8/NOPB LP2985IM5-1.8/NOPB LP2985IM5-1.8/NOPB LP2985IM5-1.8/NOPB
Product Name LP2985LV-N Micropower 150 mA Low-Noise Low-Dropout Regulator PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5-1.8/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 150mA 16V SOT-23 LDO Voltage Regulator IC IC REG LINEAR 1.8V 150MA SOT23-5 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DSBGA,SOT-23 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.5 to 2 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24261MRGET - 142705-BQ24261MRGET - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24100RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25070DQCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24165RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details