Texas Instruments Voltage Regulators - Linear LP2988IMM-2.7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2988IMM-2.7 is a micropower, ultra low-dropout voltage regulator designed to provide a fixed output of 2.7V with a maximum output current of 200mA. It features a low dropout voltage of 180mV at 200mA load and 1mV at 1mA load, making it suitable for applications where power efficiency is critical. The device has a quiescent current of less than 2µA in shutdown mode, which enhances battery life in portable applications. This regulator includes a bypass pin that allows for reduced output noise, making it ideal for noise-sensitive applications. It operates over a wide supply voltage range of up to 16V and is protected against overtemperature and overcurrent conditions. The LP2988IMM-2.7 is available in an 8-lead surface mount package, facilitating easy integration into compact designs. Its precision output voltage accuracy is guaranteed at 0.5% for "A" grade versions, ensuring reliable performance in various electronic circuits.

Datasheet Summary
Powered by GS/AI

The LP2988IMM-2.7 is a micropower, ultra low-dropout voltage regulator designed to provide a fixed output of 2.7V with a maximum output current of 200mA. It features a low dropout voltage of 180mV at 200mA load and 1mV at 1mA load, making it suitable for applications where power efficiency is critical. The device has a quiescent current of less than 2µA in shutdown mode, which enhances battery life in portable applications. This regulator includes a bypass pin that allows for reduced output noise, making it ideal for noise-sensitive applications. It operates over a wide supply voltage range of up to 16V and is protected against overtemperature and overcurrent conditions. The LP2988IMM-2.7 is available in an 8-lead surface mount package, facilitating easy integration into compact designs. Its precision output voltage accuracy is guaranteed at 0.5% for "A" grade versions, ensuring reliable performance in various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - LP2988IMM-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2988IMM-2.7
Voltage Regulators - Linear LP2988IMM-2.7
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2988IMM-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2988IMM-2.7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2988IMM-2.7
IC REG LINEAR FIXED LDO REG

IC REG LINEAR FIXED LDO REG

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2988IMM-2.7 LP2988IMM-2.7
Product Name Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP
Life Cycle Stage Active
Output Voltage 2.7 to ? volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP120-AUJZ15R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A3985SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 12 to 50 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24070RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1220382 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details