Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP2985AIBPX2.6 LP2985AIBPX2.6

Description
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070529-LP2985AIBPX2 .6 Categories: PMIC - Voltage Regulators - Linear Alternative Parts (Cross-Reference): LP2985AIBPX2.6LP2985 AIBPX-2.6; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070529-LP2985AIBPX2 .6 Categories: PMIC - Voltage Regulators - Linear Alternative Parts (Cross-Reference): LP2985AIBPX2.6LP2985 AIBPX-2.6; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP2985AIBPX2.6 - 1070529-LP2985AIBPX2.6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2985AIBPX2.6
1070529-LP2985AIBPX2.6
PMIC - PMIC - Voltage Regulators - Linear - LP2985AIBPX2.6 1070529-LP2985AIBPX2.6
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070529-LP2985AIBPX2 .6 Categories: PMIC - Voltage Regulators - Linear Alternative Parts (Cross-Reference): LP2985AIBPX2.6LP2985 AIBPX-2.6; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070529-LP2985AIBPX2.6
Categories: PMIC - Voltage Regulators - Linear
Alternative Parts (Cross-Reference): LP2985AIBPX2.6LP2985AIBPX-2.6;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-LP2985AIBPX2.6
LDO Voltage Regulator IC 699-LP2985AIBPX2.6
Product overview: LP2985AIBPX2.6 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985AIBPX2.6 can be used for catalog matching and distributor lookup.

Product overview: LP2985AIBPX2.6 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985AIBPX2.6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1070529-LP2985AIBPX2.6 699-LP2985AIBPX2.6
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP2985AIBPX2.6 LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3984SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP667ANZ - Lingto Electronic Limited
Specs
Special Features Enable, Low Battery Detection
IOUT 0.2500 amps
View Details
Voltage Regulators - 2412878 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951707VZA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details