0.6 V-5V ADJUSTABLE POSITIVE LDO REGULATOR, 0.665V DROPOUT, PSSO5, TO-263, 5 PIN Product overview: LP38501TSX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.6 V, 5V, 0.665V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6 V, 5V, 0.665V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP38501TSX-ADJ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 090108-LP38501TSX-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.42V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Family Name: LP38501
Output Voltage: 0.6 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Dropout Voltage-Max: 0.67V @ 3A
Operating Supply Current: 15μA to 4mA
PSRR: 58dB to 56dB (120Hz to 1kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): RT9033GM5; MIC69302WU-TR; MIC69302WU; EZ1085BCM.TR;
Introduction Date: August 29, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LP38501TSX-ADJ | 090108-LP38501TSX-ADJ |
| Product Name | 0.6 V 5V 0.665V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP38501TSX-ADJ |
| Package Type | Other; TO-263 | DPAK; TO-263; Other; DDPAK/TO-263-5 |
| IOUT | 3 amps | 3 amps |
| Dropout Voltage | 0.4200 volts | 0.6700 volts |
| IQ | 0.0020 amps | |
| Regulator Type | Low Dropout |