The LP2985-N is a 150 mA fixed-output, low-noise, low-dropout voltage regulator in a 5-pin SOT-23 (DBV) package measuring 2.9 mm × 2.8 mm. It supports an input voltage range of 2.5 V to 16 V and an output voltage of 4.5 V with ±0.5% accuracy across load and temperature. The regulator operates with a quiescent current of 71 μA at no load and 750 μA at full load, features 30 μV RMS output noise with a 10 nF bypass capacitor, and maintains a PSRR of 70 dB at 1 kHz and 40 dB at 1 MHz. It is stable with a 2.2 μF ceramic output capacitor, includes overcurrent and thermal protection, and supports an operating junction temperature range of -40°C to +125°C.
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-SOT-23 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
4.5V 150mA LDO Voltage Regulator, SOT-23-5 Product overview: LP2985AIM5-4.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.5V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985AIM5-4.5/N
Win Source Part Number: 1372445-LP2985AIM5-4
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: LP2985
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 2.5 mA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 4.5V
Voltage Dropout (Max): 0.58V @ 150mA
Current - Output: 150mA
Current - Quiescent (Iq): 95 µA
PSRR: 45dB (1kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature, Short Circuit
IC REG LINEAR 4.5V 150MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 4.5V 150MA SOT23-5
IC REG LINEAR 4.5V 150MA SOT23-5
LDO Voltage Regulators 150MA LOW NOISE LDO
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2985AIM5-4.5/NOPB | LP2985AIM5-4.5/NOPBCT-ND | 776-LP2985AIM5-4.5/NOPB | 1372445-LP2985AIM5-4.5/NOPB | LP2985AIM5-4.5/NOPB | LP2985AIM5-4.5/NOPB | LP2985AIM5-4.5/NOPB | LP2985AIM5-4.5/NOPB | LP2985AIM5-4.5/NOPB |
| Product Name | LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 4.5V 150mA SOT-23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DSBGA,SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; Tape & Reel | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | |||||
| Output Voltage | 1.8 to 10 volts | 4.5 volts | 4.5 volts | 4.5 volts | 4.5 to ? volts | 4.5 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |