Texas Instruments 200 mA LDO Voltage Regulator IC LP2987IM-2.8

Description
The LP2987/8 are fixed-output 200 mA precision LDO voltage regulators with power-ON reset delay which can be... Product overview: LP2987IM-2.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2987IM-2.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
The LP2987/8 are fixed-output 200 mA precision LDO voltage regulators with power-ON reset delay which can be... Product overview: LP2987IM-2.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2987IM-2.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200 mA LDO Voltage Regulator IC
699-LP2987IM-2.8
200 mA LDO Voltage Regulator IC 699-LP2987IM-2.8
The LP2987/8 are fixed-output 200 mA precision LDO voltage regulators with power-ON reset delay which can be... Product overview: LP2987IM-2.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2987IM-2.8 can be used for catalog matching and distributor lookup.

The LP2987/8 are fixed-output 200 mA precision LDO voltage regulators with power-ON reset delay which can be... Product overview: LP2987IM-2.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2987IM-2.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2987IM-2.8 - 071789-LP2987IM-2.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2987IM-2.8
071789-LP2987IM-2.8
PMIC - PMIC - Voltage Regulators - Linear - LP2987IM-2.8 071789-LP2987IM-2.8
Manufacturer: Texas Instruments Win Source Part Number: 071789-LP2987IM-2.8 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.18V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.35V @ 200mA Operating Supply Current: 120μA to 3.7mA PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071789-LP2987IM-2.8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.18V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.35V @ 200mA
Operating Supply Current: 120μA to 3.7mA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2987IM-2.8 071789-LP2987IM-2.8
Product Name 200 mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2987IM-2.8
Package Type Other; SOIC SOIC; Other; 8-SOIC
Output Voltage 2.8 volts 2.8 volts
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 620-A81411KEVATR-ND - DigiKey
Specs
Regulator Type Standard
View Details
Battery Chargers - BQ2057WSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3309ARTZ-2.9-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 2444527 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details