3.8V FIXED POSITIVE LDO REGULATOR, 0.35V DROPOUT, PDSO8, WSON-8 Product overview: LP2988ILD-3.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.8V, 0.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 0.35V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2988ILD-3.8 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)
IC REG LINEAR 3.8V 200MA 8WSON
IC REG LINEAR 3.8V 200MA 8WSON
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 699-LP2988ILD-3.8 | LP2988ILD-3.8 | LP2988ILD-3.8 | LP2988ILD-3.8 | LP2988ILD-3.8 |
| Product Name | 3.8V 0.35V LDO Voltage Regulator IC | Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Output Voltage | 3.8 volts | 3.8 to ? volts | 3.8 to ? volts | 3.8 volts | |
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |
| IQ | 1.20E-4 amps | 1.20E-4 amps | 1.50E-4 amps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |